EN
  • EN
  • DE

B12B-ZR(LF)(SN)

Part No B12B-ZR(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Headers & Wire Housings
Description B12B-ZR(LF)(SN) JST Commercial Headers & Wire Housings ZR HEADER (TOP) datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Number of Positions 12 Position
Pitch 1.5 mm (0.059 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style IDC
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Termination Post Length 2.7 mm (0.106 in)
Series ZR
Application Wire-to-Board
Wire Gauge 30 AWG to 28 AWG
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 85 C
Brand JST Commercial
Contact Material Copper
Current Rating 700 mA
Housing Color Natural
Housing Material Polyamide (PA66)
Insulation Resistance 500 MOhms
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 1000
Subcategory Headers & Wire Housings
Voltage Rating 50 VAC/DC
Ultra Librarian 3D Model Ultra Librarian B12B-ZR(LF)(SN) CAD Model

You May Also Be Interested in

JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $1.2755
Molex, LLC
Headers & Wire Housings HSG 4P SINGLE ROW POSITIVE LATCH
Lowest to $0.1114
Molex, LLC
Headers & Wire Housings PicoBlade 1.25 SMT ST PKG 8P
Lowest to $0.1456
Molex, LLC
Headers & Wire Housings VERT PCB HDR 3P GOLD FRICTION LOCK
Lowest to $0.7341
JST Sales America Inc.
Headers & Wire Housings PA Series 3 Position 2 mm Pitch With Boss Top Entry Shrouded Header
Lowest to $0.4750
Molex, LLC
Headers & Wire Housings 2MM SR VERT 2P HDR
Need more? Email Us
Molex, LLC
Headers & Wire Housings 1.25 W/B Dual Plug Hsg 30Ckt
Lowest to $1.0944
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $0.4472
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0262

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess