EN
  • EN
  • DE

53324-0260

Part No 53324-0260
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description Headers & Wire Housings 2MM SR VERT 2P HDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Headers
Type Shrouded
Number of Positions 2 Position
Pitch 2 mm (0.079 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Series 53324
Tradename Mi II
Application Wire-to-Board
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Tray
Current Rating 2 A
Housing Material Nylon
Voltage Rating 125 V
Brand Molex
Contact Material Tin
Flammability Rating UL 94 V-0
Housing Color Natural
Product Type Headers & Wire Housings
Standard Pack Qty 3000
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian 53324-0260 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings 4 CKT VERT HEADER
Lowest to $0.1892
Samtec Inc.
Headers & Wire Housings .050" Shrouded IDC Header with Ejectors
Lowest to $10.6054
Molex, LLC
Headers & Wire Housings 10 CKT VERT HEADER
Lowest to $5.0618
JST Sales America Inc.
Headers & Wire Housings PA Series 3 Position 2 mm Pitch With Boss Top Entry Shrouded Header
Lowest to $0.4750
JST Sales America Inc.
Headers & Wire Housings Not Available at Mouser
Lowest to $0.0331
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 4 Crcts Tin Plating BL
Lowest to $0.2359
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Tin Plating Rd
Lowest to $0.1747
Molex, LLC
Headers & Wire Housings 4CKT 3.5MM W TO B C KT 3.5MM W TO B CONN
Lowest to $0.4473
Molex, LLC
Headers & Wire Housings 6CKT VERT DR HDR
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess