EN
  • EN
  • DE

B10B-XASK-1N (LF)(SN)

Part No B10B-XASK-1N (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964118-B10B-XASK-1N (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B10B-XASK-1N (LF)(SN) CAD Model

Description

The B10B-XASK-1N (LF)(SN) is a 10-position crimp-style connector housing manufactured by JST Sales America Inc. It belongs to the XA series of connectors, which are designed for wire-to-board connections with a 2.5mm pitch. The (LF)(SN) designation indicates that the connector is lead-free and has a tin plating.

Applications:

  • Wire-to-board connections in electronic devices
  • Signal and power connections in consumer electronics
  • Internal wiring harnesses for appliances
  • Industrial control equipment
  • Automotive electronics

Features:

  • 10 Positions: Accommodates ten individual wires.
  • Crimp Style: Requires crimping tools to secure wires into the connector.
  • XA Series: Part of JST's XA connector series, known for its reliability and 2.5mm pitch.
  • Lead-Free (LF): Compliant with RoHS environmental standards.
  • Tin Plating (SN): Provides good solderability and corrosion resistance.
  • Polarization Feature: Prevents mis-mating with the corresponding header.

Benefits:

  • Reliable Connection: Crimp-style termination ensures a secure and durable electrical connection.
  • Standard Pitch: 2.5mm pitch is a common standard for wire-to-board connections.
  • Easy Assembly: Crimp termination simplifies the assembly process.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.
  • Corrosion Resistance: Tin plating protects against corrosion, ensuring long-term reliability.

Additional Details:

This connector housing requires mating with a compatible header (sold separately) and the use of appropriate crimp terminals for wire termination. The XA series connectors are widely used in various electronic applications. Proper crimping technique is crucial to ensure a secure and reliable connection. Always consult the JST datasheet for the correct crimping tool and terminal information, as well as the mating header part number.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0112
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess