EN
  • EN
  • DE

B05B-XAKK-1(LF)(SN)

Part No B05B-XAKK-1(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Souring
Description CONN HEADE VERT 5POS 2.5MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466077-B05B-XAKK-1(LF)(SN)
Manufacturer JST Sales America Inc.
Ultra Librarian 3D Model Ultra Librarian B05B-XAKK-1(LF)(SN) CAD Model

Description

The B05B-XAKK-1(LF)(SN) encapsulates the essence of JST Sales America Inc.'s commitment to providing high-quality connector solutions for the electronics industry. This connector, designed with a vertical orientation, leverages a compact 2.5mm pitch to cater to applications requiring efficient space utilization without compromising on connection stability. It can accommodate up to five connections, making it an ideal choice for a variety of electronic devices from automotive systems to consumer electronics, where reliability and performance are paramount. The connector's design integrates features aimed at enhancing user experience, including ease of assembly and durability, making it a go-to choice for manufacturers. The notation (LF)(SN) highlights its construction with lead-free materials and a tin coating, aligning with modern environmental standards and ensuring high conductivity and resistance to oxidation. The B05B-XAKK-1(LF)(SN)'s thoughtful design and robust performance underscore JST's reputation as a leader in the field of electronic components, delivering solutions that engineers and designers can trust for their critical connectivity needs.

You May Also Be Interested in

Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
standard clock oscillato XO 1.8432MHZ HCMOS SMD
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess