The B04B-PASK-1 (LF)(SN) is a 4-position housing from JST's PA series of wire-to-board connectors. These housings are designed for secure and reliable connections in various electronic applications.
Applications
- Internal wiring in electronic equipment.
- Signal and power connections in consumer electronics.
- Automotive electronics and control systems.
- Industrial control equipment.
- Robotics and automation systems.
Features
- 4 positions for accepting crimp contacts.
- PA (Polyamide) housing material for durability and insulation.
- Polarization features to prevent incorrect mating.
- Secure locking mechanism to ensure reliable connection.
- RoHS compliant (LF = Lead-Free).
- Tin plating (SN) for improved solderability.
- Designed for wire-to-board connections.
- Compact design for space-saving applications.
Benefits
- Reliable connection: Secure locking mechanism prevents accidental disconnections.
- Durable construction: PA housing material provides excellent mechanical strength and electrical insulation.
- Easy to use: Simple crimping and mating process.
- RoHS compliance: Environmentally friendly, lead-free construction.
- Polarization: Ensures correct mating and prevents damage.
- Space-saving: Compact design allows for use in tight spaces.
Additional Details
The B04B-PASK-1 (LF)(SN) housing is specifically designed to mate with JST's PA series crimp contacts. These contacts provide a gas-tight connection, ensuring long-term reliability. The housings are designed for easy insertion and extraction of the contacts. The (LF)(SN) designation indicates that the part is lead-free and has a tin plating. Mating headers are also required for a complete connection. Proper crimping tools are essential for ensuring a reliable and secure connection. Voltage and current ratings depend on the chosen contacts and application requirements. Operating temperature range depends on the housing material and application conditions.