EN
  • EN
  • DE

B02B-XASK-1(LF)(SN)(P)

Part No B02B-XASK-1(LF)(SN)(P)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Conn Header Xa 2POS 2.5MM Tin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Male Pin
Contact Plating Tin
Fastening Type Ramp
Mount Through Hole
Number of Positions 2
Number of Rows 1
Packaging Bulk
Pitch 2.4892 mm
RoHS Compliant
Termination Press-Fit
Win Source Part Number 1047275-B02B-XASK-1(LF)(SN)(P)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B02B-XASK-1(LF)(SN)(P) CAD Model

Description

The JST Sales America Inc. 1047275-B02B-XASK-1(LF)(SN)(P) is a male pin connector that has a natural color.

  • Color: Natural
  • Packaging: Bulk
  • Pitch: 2.4892 mm
  • Popularity: Low
  • Supply and Demand Status: Low
  • Mount: Through-hole
  • Fastening Type: Ramp
  • Termination: Press-fit
  • Rows: One
  • Positions: Two

You May Also Be Interested in

CJT Connectors
Lowest to $0.0112
ADI Electronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess