EN
  • EN
  • DE

NJM2847F3-011-TE1

Part No NJM2847F3-011-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082211-NJM2847F3-011-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2847F3-011-TE1 CAD Model

Description

The NJM2847F3-011-TE1 is a low dropout regulator (LDO) manufactured by New Japan Radio (NJR). This LDO is designed to provide a stable and regulated output voltage, even when the input voltage is close to the output voltage. It is particularly useful in battery-powered devices and applications where efficiency and space are critical.

Applications

  • Battery-powered devices: Used to regulate voltage for optimal performance and extended battery life.
  • Portable equipment: Suitable for PDAs, smartphones, and other portable electronics.
  • Power management systems: Implemented in various power management circuits to ensure stable voltage supply.
  • Consumer electronics: Employed in devices like cameras, audio players, and small appliances.
  • Industrial applications: Used in sensors, control systems, and other industrial equipment requiring stable voltage.

Features

  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Includes protection against excessive current draw, preventing damage to the regulator and connected devices.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe threshold, preventing overheating.
  • Small Package Size: Available in compact packages, making it suitable for space-constrained applications.
  • Low Quiescent Current: Consumes minimal current when idle, maximizing battery life in portable devices.
  • Fixed Output Voltage: Offers a pre-set fixed output voltage for simplified design.

Benefits

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Stable Performance: Accurate and stable output voltage ensures reliable operation of connected devices.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection prevent damage and ensure long-term reliability.
  • Simplified Design: Fixed output voltage and small package size simplify circuit design and reduce board space requirements.
  • Cost-Effective: Provides a reliable and efficient voltage regulation solution at a competitive cost.

Additional Details

The NJM2847F3-011-TE1 typically supports an input voltage range of 2.5V to 6.0V and delivers a fixed output voltage, commonly around 1.1V, but the exact value depends on the specific variant. The dropout voltage is typically less than 0.2V at the rated output current. This LDO also features a built-in short-circuit protection and over-temperature protection. The operating temperature range is usually from -40°C to +85°C. The package is a small SOT-23 or similar surface-mount package. The specific output voltage and other parameters should be verified from the manufacturer's datasheet for the exact model number.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess