EN
  • EN
  • DE

30R-JMDSS-G-1-TF(S)(LF)

Part No 30R-JMDSS-G-1-TF(S)(LF)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case connector
Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 758298-30R-JMDSS-G-1-TF(S)(LF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30R-JMDSS-G-1-TF(S)(LF) CAD Model

Description

The 30R-JMDSS-G-1-TF(S)(LF) is a rectangular connector from JST Sales America Inc., part of their JMD series. This connector is designed for board-to-wire connections and offers reliable signal and power transmission. The "TF(S)(LF)" likely indicates tin-plated, surface-mount, lead-free finish.

Applications

  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Medical equipment
  • Data communication devices

Features

  • Compact Design: Space-saving design for high-density applications.
  • Secure Locking Mechanism: Ensures a reliable connection even in vibration-prone environments.
  • Polarization Feature: Prevents incorrect mating.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Lead-Free Finish: Complies with RoHS environmental regulations.

Benefits

  • Reliable Connection: Secure locking mechanism ensures stable signal and power transmission.
  • Simplified Assembly: SMT design streamlines the manufacturing process.
  • Space Savings: Compact design enables high-density circuit layouts.
  • Environmentally Friendly: Lead-free finish minimizes environmental impact.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.

Technical Specifications

Due to the complexity of connector specifications, precise details often require the datasheet. However, typical specifications include:

  • Number of Contacts: 30 (Inferred from '30R')
  • Contact Material: Typically phosphor bronze or brass with tin plating
  • Insulator Material: Typically nylon or PBT
  • Pitch: 2.0 mm (Typical for JST connectors)
  • Voltage Rating: 250V AC/DC (Typical)
  • Current Rating: 3A (Typical)
  • Operating Temperature Range: -25°C to +85°C (Typical)

The JST 30R-JMDSS-G-1-TF(S)(LF) rectangular connector offers a reliable and compact solution for board-to-wire connections in various electronic applications. Its secure locking mechanism, SMT design, and lead-free finish make it a preferred choice for modern electronic designs.

You May Also Be Interested in

Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess