EN
  • EN
  • DE

15FMN-BMTTN-A-TFT(LF)(SN)

Part No 15FMN-BMTTN-A-TFT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034854-15FMN-BMTTN-A-TFT(LF)(SN)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15FMN-BMTTN-A-TFT(LF)(SN) CAD Model

Description

The 15FMN-BMTTN-A-TFT(LF)(SN) is a connector manufactured by JST Sales America Inc. It is part of their FMN series, known for its compact design and reliable connection in various applications. This specific model is a 15-position, 0.5mm pitch, SMT (Surface Mount Technology) connector.

Applications

  • Mobile phones and smartphones
  • Digital cameras and camcorders
  • Portable audio players
  • Notebook PCs and tablets
  • Medical devices

Features

  • Fine pitch: 0.5mm pitch allows for high-density mounting
  • SMT design: Suitable for automated assembly processes
  • 15 positions: Provides multiple signal lines in a compact form factor
  • Halogen-free: Compliant with environmental regulations
  • Tin plating: Ensures reliable solderability

Benefits

  • Space saving: Enables miniaturization of electronic devices
  • High-density: Allows for more connections in a limited area
  • Automated assembly: Reduces manufacturing costs
  • Environmentally friendly: Meets regulatory requirements for hazardous substances
  • Reliable connection: Ensures stable signal transmission

Additional Details

The 15FMN-BMTTN-A-TFT(LF)(SN) connector is designed for board-to-board and board-to-wire connections. Its compact size and low profile make it ideal for space-constrained applications. The connector's housing is typically made of a high-temperature resistant plastic material, allowing it to withstand the reflow soldering process.

The (LF) designation indicates that the connector is lead-free, and the (SN) indicates that the contact plating is tin. The connector is supplied in tape-and-reel packaging for automated pick-and-place assembly. It's crucial to follow JST's recommended soldering profile to ensure proper soldering and prevent damage to the connector.

The FMN series connectors are designed to provide reliable electrical performance and mechanical strength. They are widely used in consumer electronics, industrial equipment, and medical devices.

You May Also Be Interested in

Teledyne Technologies Incorporated
Need more? Email Us
Dell
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess