EN
  • EN
  • DE

14FMN-BMGBTR-A-TBT(LF)

Part No 14FMN-BMGBTR-A-TBT(LF)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034791-14FMN-BMGBTR-A-TBT(LF)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 14FMN-BMGBTR-A-TBT(LF) CAD Model

Description

The 14FMN-BMGBTR-A-TBT(LF) is a 1.0mm pitch FMN connector from JST Sales America Inc. It is a surface mount, right-angle header designed for board-to-board or wire-to-board connections. The (LF) designation indicates that it is a lead-free component, complying with RoHS standards. This connector is part of JST's FMN series, known for its compact size and secure locking mechanism.

Applications:

  • Consumer electronics: Smartphones, tablets, digital cameras, and portable audio players.
  • Industrial equipment: Control panels, data acquisition systems, and test equipment.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and wearable health trackers.
  • Automotive electronics: Navigation systems, infotainment systems, and sensor connections.
  • Networking equipment: Routers, switches, and modems.
  • LED lighting: Connection between LED strips and control circuits.
  • Robotics: Internal wiring and sensor connections.

Features:

  • 1.0mm pitch: Provides high-density connections in a compact space.
  • Surface mount: Designed for automated assembly processes.
  • Right-angle header: Allows for connections perpendicular to the board surface.
  • Secure locking mechanism: Ensures reliable connections, even in vibration-prone environments.
  • Lead-free: Complies with RoHS environmental standards.
  • High-temperature resistant: Suitable for reflow soldering processes.
  • Durable construction: Withstands repeated mating cycles.
  • Polarization feature: Prevents incorrect mating.

Benefits:

  • Compact Size: Enables miniaturization of electronic devices.
  • Reliable Connection: Secure locking mechanism prevents accidental disconnections.
  • Easy Assembly: Surface mount design simplifies automated assembly.
  • Environmental Compliance: Lead-free construction meets RoHS standards.
  • Versatile Applications: Suitable for a wide range of electronic devices.
  • Durable Performance: Withstands repeated mating cycles, ensuring long-term reliability.
  • Prevents Misalignment: Polarization feature ensures correct mating, preventing damage.

Additional Details:

The 14FMN-BMGBTR-A-TBT(LF) connector has a specific number of contacts that must be confirmed from the datasheet. The housing material is typically a high-temperature resistant plastic suitable for reflow soldering. The contact material is often phosphor bronze or brass with a tin plating to ensure good electrical conductivity and corrosion resistance. Mating force and unmating force specifications should be checked to ensure compatibility with the mating connector. The operating temperature range typically spans from -25°C to +85°C. Refer to the official JST datasheet for detailed electrical characteristics, mechanical dimensions, mating connector part numbers, and recommended PCB layout.

You May Also Be Interested in

Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Hewlett Packard
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
TE Connectivity
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess