EN
  • EN
  • DE

08FDZ-ST(S)(LF)(SN)

Part No 08FDZ-ST(S)(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC 8POS 2.54MM R/A / 8 Position FPC Connector Contacts, Top and Bottom 0.100" (2.54mm) Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr JST Sales America Inc.
Series FDZ
Package Bulk
Product Status Active
Flat Flex Type FPC
Mounting Type Through Hole, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 8
Pitch 0.100" (2.54mm)
Termination Kinked Pin
FFC, FCB Thickness 0.13mm
Height Above Board 0.303" (7.70mm)
Locking Feature Slide Lock
Cable End Type Straight, Cable Retention Holes
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Actuator Material -
Features Zero Insertion Force (ZIF)
Voltage Rating 250V
Temperature Range - Operating -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Contact Finish Thickness -
Housing Color -
Actuator Color -
Mating Cycles -
Base Product Number 08FDZ-ST
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1362699-08FDZ-ST(S)(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 08FDZ-ST(S)(LF)(SN) CAD Model

Description

The 08FDZ-ST(S)(LF)(SN) is a FFC, FPC connector assembly from JST Sales America Inc.

  • Manufacturer: JST Sales America Inc.
  • Series: FDZ
  • Mechanism: Zero Insertion Force (ZIF)
  • Positions: 8
  • Mounting: Through Hole
  • Orientation: Right Angle
  • Current Rating: 1A
  • Voltage Rating: 250V
  • Contact Finish: Tin
  • Contact Material: Phosphor Bronze
  • Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Flammability Rating: UL94 V-0
  • Product Status: Active
  • Package: Bulk
  • Application: FFC, FPC connector applications

You May Also Be Interested in

Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 13POS 2.54MM
Lowest to $4.2609
Amphenol
CONN FFC/FPC RCPT HSG 3POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 9POS 2.54MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8734 $52.4040
140+ $0.7166 $100.3240
220+ $0.6942 $152.7240
300+ $0.6718 $201.5400
385+ $0.6495 $250.0575
520+ $0.5823 $302.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess