Products specifications Report Issue?

Package Case
Product Status Active
Kit Type Aluminum
Capacitance Range 68µF ~ 1000µF
Mounting Type Through Hole
Voltage - Rated 250 ~ 450V
Tolerance ±20%
Applications General Purpose
Quantity 42 Pieces (Assorted Per Value)
Packages Included Radial, Can - Snap-In
Ultra Librarian 3D Model Ultra Librarian 1189-SNAPKIT4 CAD Model

Description

NULL

You May Also Be Interested in

Johanson Dielectrics Inc.
CAP KIT CERAMIC 22PF-0.1UF 400PC
Need more? Email Us
ECAD model for S-1KV
Johanson Technology Inc.
CAP KIT CER 0.3PF-10PF 1400PCS
Need more? Email Us
ECAD model for S805TS
Kemet
CAP KIT TANT 1UF-470UF 200PCS
Need more? Email Us
ECAD model for TAN ENG KIT 20
Kemet
CAP KIT TANT 100-1000UF 30PCS
Need more? Email Us
ECAD model for TAN ENG KIT 28
Johanson Dielectrics Inc.
BRIDGE 1PH TO269AA/MINIDIL 1000V
Need more? Email Us
ECAD model for S-500
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 0.5PF-15PF 750PC
Need more? Email Us
ECAD model for KIT5000UZ
Vishay
CAP KIT CER 100PF-1500PF 270PCS
Need more? Email Us
ECAD model for VJ0805HIFRQ2KIT
Cornell Dubilier Knowles
CAP KIT MICA 5PF-1000PF 240PCS
Need more? Email Us
ECAD model for MICA-KIT1
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 1PF-10PF 240PC
Need more? Email Us
ECAD model for DK0033T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention