EN
  • EN
  • DE

L-07C1N2SV6T

Part No L-07C1N2SV6T
Manufacturer Johanson Technology Inc.
Catalog RF Inductors - SMD
Description RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRC0402CS1N2GV001T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF Inductors - SMD
Manufacturer Johanson Technology
Type Multilayer
Shielding Unshielded
Inductance 1.2 nH
Tolerance 0.3 nH
DC Resistance (DCR) (Max) 220 mOhms
Operating Temperature (Min) - 40 C
Operating Temperature (Max) + 100 C
Self Resonant Frequency 21 GHz
Ultra Librarian 3D Model Ultra Librarian L-07C1N2SV6T CAD Model

Description

High frequency multi-layer chip inductors feature a monolithic body made of low loss ceramic and high conductivity metal electrodes to achieve optimal high frequency performance. These RF chip inductors are compact in size and feature lead-free tin plated nickel barrier terminations and tape and reel packaging which makes them ideal for small size/high volume wireless applications.

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 1008 18nH Unshld 2% 1.4A 70mOhms
Lowest to $0.8150
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 2% 810mOhms AEC-Q200
Need more? Email Us
Coilcraft
Power Inductors - SMD 15uH Shld 20% 8.7A 22mOhms AECQ2
Lowest to $2.0313
Coilcraft
RF Inductors - SMD 10.2nH Unshld 2% 2.7A 7mOhms
Lowest to $0.9101
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 5% 190mA 2.8Ohms
Need more? Email Us
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9779
Coilcraft
RF Inductors - SMD Broadband Inductor, Conical
Need more? Email Us
Coilcraft
RF Inductors - SMD 1005 4.7nH Unshld 2% 1.5A 60mOhms
Lowest to $0.9950
Samsung
FIXED IND 1UH 4.1A 43 MOHM SMD
Lowest to $0.0437

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1354 $50.0980
905+ $0.1111 $100.5455
1,395+ $0.1077 $150.2415
1,920+ $0.1042 $200.0640
2,485+ $0.1007 $250.2395
3,325+ $0.0903 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,775 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess