EN
  • EN
  • DE

JK60-010

Part No JK60-010
Manufacturer JKSEMI
Catalog PTC Resettable Fuses
Description Polymeric PTC Resettable Fuse 60V 100mA Through Hole P=5.1mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=5.1mm
Operating Temperature -40℃~+85℃
Voltage - Max 60V
Hold Current 100mA
Current - Max 40A
Power Dissipation 380mW
Trip Current 300mA
Time to Trip(Max) 5s
Resistance @ 25℃ 2.5Ω
Resistance - Post Trip (R1) (Max) 7.5Ω
Ultra Librarian 3D Model Ultra Librarian JK60-010 CAD Model

Description

02CZ3.3-Z(TE85L) Zener Diode

The 02CZ3.3-Z(TE85L) is a high-quality Zener diode designed for voltage regulation applications. This component is crafted with precision to ensure reliable performance in circuits where stable voltage is imperative.

Features and Benefits

  • Voltage Regulation: Provides a stable reference voltage across various load conditions.
  • Compact Design: Ideal for applications with limited space, thanks to its small form factor.
  • High Reliability: Built to withstand varying environmental conditions, ensuring consistent performance.

Applications/Projects

  • DC Power Supply Circuit Design
  • Voltage Reference for Analog Circuits
  • Overvoltage Protection Circuits

Additional Details

This Zener diode is an excellent choice for engineers and enthusiasts working on projects that demand voltage stability. It offers ease of integration into existing circuit designs, making it versatile for both novice and expert-level applications.

You May Also Be Interested in

Murata Electronics North America
PTC RESET FUSE 16V 36MA 0603
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 6V 350MA 0805
Lowest to $0.2129
Bel Fuse Inc.
PTC RESET FUSE 60V 80MA RADIAL
Need more? Email Us
Amphenol Advanced Sensors
PTC RESET FUSE 420V 21MA RADIAL
Need more? Email Us
RFE/Fuzetec
PPTC Resettable Fuse 30V .2A Hol
Lowest to $0.0536
Bourns Inc.
PTC RESET FUSE 16V 700MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.1A RADIAL
Need more? Email Us
Murata Electronics North America
PTC RESET FUSE 16V 36MA 0603
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 9A RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,095+ $0.0457 $50.0415
2,670+ $0.0375 $100.1250
4,125+ $0.0364 $150.1500
5,685+ $0.0352 $200.1120
7,355+ $0.0340 $250.0700
9,840+ $0.0305 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 1095 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess