EN
  • EN
  • DE

LE-0509-01B

Part No LE-0509-01B
Manufacturer JKL Components Corp.
Catalog LEDs - Lamp Replacements
Description LED T-1.75 24V WEDGE BLUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wavelength 470nm
Voltage - Forward (Vf) (Typ) 24V
Base Type Wedge
Color Blue
Millicandela Rating 290mcd
Configuration Single
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1567846-LE-0509-01B
Ultra Librarian 3D Model Ultra Librarian LE-0509-01B CAD Model

Description

N

You May Also Be Interested in

Altech corporation
LED BULB BA9S 24 V BLUE
Need more? Email Us
Lumex Opto/Components Inc.
LED .47" 4L E10 525NM PGRN WTR / LED Lamp Replacement Green (x 4) Miniature Screw (E10) 12V 0.531" Dia x 1.175" H (13.50mm x 29.85mm)
Need more? Email Us
Altech corporation
LED BULB BA9S 48 V RED
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V AMBER
Need more? Email Us
Lumex Opto/Components Inc.
LED 1.28" 24L BA15 DBL 525NM PGN / LED Lamp Replacement Green (x 24) Bayonet (BA15D) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 3157 REPLACEMENT GRN WTR CLR / LED Lamp Replacement Green (x 12) Wedge 12V 1.043" Dia x 1.772" H (26.50mm x 45.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 1.28" 24L BA15 SGL 525NM PGN / LED Lamp Replacement Green (x 24) Bayonet (BA15S) 12V 1.333" Dia x 1.496" H (33.85mm x 38.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
T5MM NEOWDG LED 660NM ALGAAS RED / LED Lamp Replacement Red Wedge 1.7V 0.193" Dia x 0.742" L (4.90mm x 18.85mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED .43" 3L BA9S 626NM RED WTR / LED Lamp Replacement Red (x 3) Miniature Bayonet (BA9S) 12V 0.433" Dia x 1.063" H (11.00mm x 27.00mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess