EN
  • EN
  • DE

LE-0504-01R

Part No LE-0504-01R
Manufacturer JKL Components Corp.
Catalog LEDs - Lamp Replacements
Description LED T-1.75 12V WEDGE 25MA RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Size / Dimension T - 1 3/4
Wavelength 627nm
Voltage - Forward (Vf) (Typ) 13.2V
Base Type Wedge
Color Red
Millicandela Rating 340mcd
Configuration Single
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1567844-LE-0504-01R
Ultra Librarian 3D Model Ultra Librarian LE-0504-01R CAD Model

Description

N

You May Also Be Interested in

Lumex Opto/Components Inc.
LED MINI WEDGE WHITE WATER CLEAR / LED Lamp Replacement White Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED MINI WEDGE 525NM GRN WTR CLR / LED Lamp Replacement Green Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Need more? Email Us
Altech corporation
LED BULB BA9S 48 V RED
Need more? Email Us
Lumex Opto/Components Inc.
LED HB POWER MODULE / LED Lamp Replacement White, Cool MR16 12V AC/DC 1.969" Dia x 1.689" H (50.00mm x 42.90mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED .47" 4L E10 590NM SYLW WTR / LED Lamp Replacement Yellow (x 4) Miniature Screw (E10) 12V 0.531" Dia x 1.175" H (13.50mm x 29.85mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 1156 REPLACEMENT 590NM YELLW / LED Lamp Replacement Yellow (x 11) Bayonet (BA15S) 12V 1.024" Dia x 1.811" H (26.00mm x 46.00mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED .47" 4L E10 525NM PGRN WTR / LED Lamp Replacement Green (x 4) Miniature Screw (E10) 12V 0.531" Dia x 1.175" H (13.50mm x 29.85mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED REPL GLOBE E27 525NM GREEN / LED Lamp Replacement Green Screw (E27) 120VAC
Need more? Email Us
Lumex Opto/Components Inc.
T5MM NEOWDG LED 660NM ALGAAS RED / LED Lamp Replacement Red Wedge 1.7V 0.193" Dia x 0.742" L (4.90mm x 18.85mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess