EN
  • EN
  • DE

SSP-01TWB2UPWB12

Part No SSP-01TWB2UPWB12
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Lamp Replacements
Description LED MINI WEDGE 525NM GRN WTR CLR / LED Lamp Replacement Green Wedge 12V 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Lamp Replacements
Mfr Lumex Opto/Components Inc.
Package Bulk
Dimension 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
Wavelength 525nm
Voltage - Forward (Vf) (Typ) 12V
Base Type Wedge
Color Green
Millicandela Rating 9000mcd
Configuration Single
Applications Incandescent Replacements, Indicator Lights
Base Product Number SSP-01
Other Names 441-1001,SSP01TWB2UPWB12
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238058-SSP-01TWB2UPWB12
Ultra Librarian 3D Model Ultra Librarian SSP-01TWB2UPWB12 CAD Model

Description

This green LED lamp replacement from Lumex Opto/Components Inc. is perfect for use in a variety of electronic applications.

  • Voltage Rating: 12V
  • Millicandela Rating: 9000mcd
  • Peak Wavelength: 525nm
  • Dimension: 0.394" Dia x 1.181" H (10.00mm x 30.00mm)
  • Package: Bulk
  • Application: Incandescent replacements and indicator lights

You May Also Be Interested in

Visual Communications Company - VCC
LED T1 3/4 MGT WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY YEL 24VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 MGT 525NM GREEN 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 WG WHITE DIFF 24VDC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG 525NM GREEN 24VDC
Need more? Email Us
Altech corporation
LED BULB BA9S 24 V AMBER
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE DIFF 12VDC
Need more? Email Us
Visual Communications Company - VCC
LED T3 1/4 BAY BLU 28VAC/DC
Need more? Email Us
Visual Communications Company - VCC
LED T1 3/4 WG WHITE CLEAR 12VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess