EN
  • EN
  • DE

10S6-230V

Part No 10S6-230V
Manufacturer JKL Components Corp.
Catalog Lamps - Incandescents, Neons
Description LAMP INCAND RS-6 CANDELABRA 230V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 230V
MSCP (Mean Spherical Candle Power) 6.0
Lens Style Round with Domed Top
Lens Size RS-6
Lead Style Candelabra Screw
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1566518-10S6-230V
Ultra Librarian 3D Model Ultra Librarian 10S6-230V CAD Model

Description

N

You May Also Be Interested in

JKL Components Corp.
LAMP INCAND RT-1.5 WEDGE 12V
Need more? Email Us
342
Advanced Micro Lites
T-1 3/4 MIDGET SCREW LAMP
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1.75 WIRE TERM 8V
Need more? Email Us
99
CEC Industries
Box of 10 G-6 D.C. BA15d 13V .62
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1.75 BI-PIN 18V
Need more? Email Us
CEC Industries
Box of 10 T3 1/4 M BAY 36V .1A 2
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1 NEO-WEDGE 14V
Need more? Email Us
18
CEC Industries
Box of 10 T-1 3/4 WEDGE 14V .04A
Need more? Email Us
JKL Components Corp.
LAMP INCAN RT1.75 MIDG SCRW 6.3V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess