EN
  • EN
  • DE

MC9328MXLCVP15

Part No MC9328MXLCVP15
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX Integrated Portable System Processor | IC MPU I.MXL 150MHZ 225MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM920T
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 150MHz
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 1.x (1)
Voltage - I/O 1.8V, 3.0V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 225-LFBGA
Supplier Device Package 225-MAPBGA (13x13)
Additional Interfaces I2C, I2S, SPI, SSI, MMC/SD, UART
Family Part Number MC9328MXL
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220422-MC9328MXLCVP15
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9328MXLCVP15 CAD Model

Description

The NXP MC9328MXLCVP15 is a robust and versatile microprocessor designed to cater to the demanding requirements of modern embedded systems. This integrated circuit is part of the i.MX family, which is renowned for its high performance, energy efficiency, and multimedia capabilities. The MC9328MXLCVP15 is specifically engineered to deliver a balanced combination of processing power and power consumption, making it an ideal choice for a variety of applications including industrial control, consumer electronics, and automotive infotainment systems.

Key Features:

  • Core: The microprocessor is built around an ARM9 core, which operates at a speed of up to 150 MHz, providing a solid foundation for applications requiring efficient computation and real-time processing.
  • Memory: It comes equipped with an integrated memory management unit (MMU) that supports virtual memory, enabling complex operating systems and software to run smoothly on the device.
  • Connectivity: With a range of connectivity options including USB, SPI, and UART interfaces, this microprocessor can easily communicate with other components and peripherals, facilitating the design of interconnected systems.
  • Graphics: The MC9328MXLCVP15 boasts an LCD controller that supports both STN and TFT displays, making it suitable for applications that require graphical user interfaces, such as touch screen displays.
  • Power Management: Advanced power management features are integrated into the chip, allowing for dynamic voltage and frequency scaling to optimize power consumption based on the system's performance needs.

Applications:

The versatile nature of the NXP MC9328MXLCVP15 microprocessor makes it well-suited for a wide array of applications. It excels in scenarios that demand reliable performance and multimedia capabilities, such as:

  • Industrial automation and control systems
  • Automotive infotainment and navigation systems
  • Portable medical devices
  • Smart home devices and IoT solutions
  • Point-of-sale terminals

Overall, the NXP MC9328MXLCVP15 is a powerful and flexible microprocessor that provides designers with the tools necessary to create sophisticated and power-efficient products for today's technologically advanced market.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess