EN
  • EN
  • DE

120PSB

Part No 120PSB
Manufacturer JKL Components Corp.
Catalog Lamps - Incandescents, Neons
Description LAMP INCAND T-2 TELE SLIDE 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 120V
MSCP (Mean Spherical Candle Power) 0.4
Lens Style Round with Flat Top
Lens Size T-2
Lead Style Telephone Slide Base Type 5 Standard
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1566519-120PSB
Ultra Librarian 3D Model Ultra Librarian 120PSB CAD Model

Description

N

You May Also Be Interested in

CEC Industries
Box of 10 S-8 D.C. Prefocus (P15
Need more? Email Us
Advanced Micro Lites
T1-3/4 BI-PIN
Need more? Email Us
379
CEC Industries
Box of 10 T1 3/4 MID GRV 6.3V .2
Need more? Email Us
308
Advanced Micro Lites
S-8 DC BAYONET
Need more? Email Us
JKL Components Corp.
LAMP INCAND RS-6 CANDELABRA 230V
Need more? Email Us
342
Advanced Micro Lites
T-1 3/4 MIDGET SCREW LAMP
Need more? Email Us
18
CEC Industries
Box of 10 T-1 3/4 WEDGE 14V .04A
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1 NEO-WEDGE 14V
Need more? Email Us
62
CEC Industries
Box of 10 G-6 D.C. BA15d 3.45V .
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess