EN
  • EN
  • DE
Part No 1775
Manufacturer JKL Components Corp.
Catalog Lamps - Incandescents, Neons
Description LAMP INCAN RT1.75 MIDG SCRW 6.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 6.3V
MSCP (Mean Spherical Candle Power) 0.23
Lens Style Round with Domed Top
Lens Size RT-1 3/4
Lead Style Midget Screw
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1566539-1775
Ultra Librarian 3D Model Ultra Librarian 1775 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
LAMP INCANDESCENT MINI 28V
Need more? Email Us
338
CEC Industries
Box of 10 T1 3/4 SC MID FLG 2.7V
Need more? Email Us
JKL Components Corp.
LAMP INCAN RT-1.75 MIDG SCRW 14V
Need more? Email Us
62
CEC Industries
Box of 10 G-6 D.C. BA15d 3.45V .
Need more? Email Us
CEC Industries
Box of 10 S8 DC BAY 6.5V 2.75A 2
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1 NEO-WEDGE 14V
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1.75 BI-PIN 18V
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1.75 WIRE TERM 8V
Need more? Email Us
JKL Components Corp.
LAMP INCAN RT-1.25 NEO-WEDGE 14V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess