EN
  • EN
  • DE

3DD2102

Part No 3DD2102
Manufacturer JILIN SINO-MICROELECTRONICS CO., LTD.
Catalog Hard To Find
Description CASE-RATED BIPOLAR TRANSISTOR FOR TYPE 3DD2102 FOR LOW FREQUENCY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer JILIN SINO-MICROELECTRONICS CO., LTD.
Win Source Part Number 1128388-3DD2102
Manufacturer Homepage www.hwdz.com.cn
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3DD2102 CAD Model

Description

The 3DD2102 is an NPN Silicon Epitaxial Planar Transistor manufactured by JILIN SINO-MICROELECTRONICS CO., LTD. It is generally used for high-voltage switching and amplification applications. While specific detailed information can be scarce, its general characteristics can be inferred from similar transistor types.

Applications:

  • High-Voltage Switching: Used in circuits where a high voltage needs to be switched on or off.
  • Amplification: Employed as an amplifier in various electronic circuits.
  • Power Supplies: Integrated into power supply circuits for regulation and control.
  • Inverters: Used in DC-to-AC inverters.
  • Motor Control: Found in motor control circuits for switching and speed regulation.

Features:

  • NPN Transistor: An NPN bipolar junction transistor.
  • Silicon Epitaxial Planar Technology: Utilizes this technology for improved performance.
  • High Voltage Capability: Designed for high voltage operation.
  • High Current Capability: Can handle relatively high current levels.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.
  • Fast Switching Speed: Provides fast switching performance.

Benefits:

  • Efficient Switching: Provides efficient and reliable switching performance in high-voltage applications.
  • High Amplification: Offers good amplification capabilities.
  • Improved Circuit Performance: Contributes to overall circuit performance and stability.
  • Versatile Applications: Suitable for a variety of applications.
  • Reliable Operation: Provides reliable operation within its specified parameters.

Additional Details:

The 3DD2102 is typically available in a through-hole package. Key parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). It is essential to consult the manufacturer's datasheet for precise electrical characteristics and application guidelines. This transistor is commonly used in electronic devices and systems that require efficient and reliable high-voltage switching or amplification. Ensure proper heat sinking and adherence to voltage and current ratings for optimal performance and longevity. The specific case style and lead configuration should also be considered for proper mounting and electrical connection.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess