EN
  • EN
  • DE

ESDBVD5V0F1

Part No ESDBVD5V0F1
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description Bi-direction ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1172706-ESDBVD5V0F1
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDBVD5V0F1 CAD Model

Description

The ESDBVD5V0F1 is a Transient Voltage Suppressor (TVS) diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is particularly useful in safeguarding data lines and power lines in various electronic devices.

Applications

  • Mobile Phones: Protection of I/O ports and power lines.
  • Portable Devices: Safeguarding against ESD events.
  • Communication Systems: Protection of data lines in network interfaces.
  • Consumer Electronics: Protecting sensitive components in TVs, set-top boxes, and gaming consoles.
  • Industrial Equipment: Ensuring reliable operation in harsh electrical environments.

Features

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Package Size: Allows for compact designs and easy integration into various applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, improving overall system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure and downtime due to ESD or surge events.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by safeguarding them from electrical stress.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic circuits from transient voltage surges.
  • Simplified Design: Easy to implement and integrate into existing circuit designs.

Additional Details

The ESDBVD5V0F1 typically features a standoff voltage of 5V and a low clamping voltage. It's available in a small surface-mount package. Key specifications include peak pulse power, reverse standoff voltage, clamping voltage, and capacitance. It is designed to meet industry standards for ESD protection. The specific package and pinout details can be found in the manufacturer's datasheet.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,250+ $0.0185 $115.6250
9,375+ $0.0185 $173.4375
13,335+ $0.0173 $230.6955
16,670+ $0.0173 $288.3910
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess