EN
  • EN
  • DE

ADXL150EM-1

Part No ADXL150EM-1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description ADXL105/ADXL150/ADXL250/ADXL190 Evaluation Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142730-ADXL150EM-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL150EM-1 CAD Model

Description

ADXL150EM-1 High Precision Accelerometer

The ADXL150EM-1 is a state-of-the-art, high precision accelerometer designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced sensor is tailored for applications that require accurate and reliable measurement of dynamic and static acceleration.

Key Features:

  • High Performance: The ADXL150EM-1 offers exceptional performance with a full-scale range of ±50g and excellent linearity.
  • Single-Axis Sensing: Designed to measure acceleration in one axis, providing focused and precise readings for specialized applications.
  • Analog Output: The device features an analog voltage output that is proportional to the acceleration experienced by the sensor, making it easy to interface with analog-to-digital converters and other circuitry.
  • Robust Design: With its sturdy construction, the ADXL150EM-1 is capable of withstanding harsh environments and is suitable for use in industrial and automotive applications.
  • Low Power Consumption: The sensor is designed for low power operation, which makes it ideal for battery-powered devices and portable applications.
  • Temperature Stability: The accelerometer is temperature compensated, ensuring reliable operation over a wide temperature range.

Applications:

The ADXL150EM-1 is versatile and can be used in a variety of applications, including:

  • Vibration Monitoring and Analysis
  • Shock Detection in Consumer Electronics
  • Vehicle Dynamics and Crash Detection
  • Industrial Equipment Monitoring
  • Sports and Medical Device Instrumentation

Technical Specifications:

Parameter Value
Measurement Range ±50g
Output Type Analog Voltage
Supply Voltage 5 V
Operating Temperature -40°C to +125°C

For engineers and designers requiring a robust and precise accelerometer, the ADXL150EM-1 from Analog Devices Inc. represents an optimal solution. With its high precision and durability, it stands as a component of choice for a wide range of applications demanding the highest standards of acceleration measurement.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess