EN
  • EN
  • DE

CJT1117B-5.0

Part No CJT1117B-5.0
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1161692-CJT1117B-5.0
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CJT1117B-5.0 CAD Model

Description

The CJT1117B-5.0 is a low dropout (LDO) positive voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd. This regulator is designed to provide a stable 5.0V output with a low voltage drop, making it suitable for applications where input voltage is close to the desired output.

Applications

  • Post Regulation for Switching Supplies: Used to clean up the output of switching power supplies.
  • Battery Powered Systems: Provides a regulated voltage in portable and battery-operated devices.
  • Microcontroller Power: Supplies stable voltage to microcontrollers and other sensitive electronic components.
  • Linear Regulator: Suitable for general purpose linear voltage regulation.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • Fixed 5.0V Output: Provides a precise and stable 5.0V output voltage.
  • Current Limiting: Protects the regulator from overload and short-circuit conditions.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.

Benefits

  • Enhanced Efficiency: Low dropout voltage reduces power dissipation and improves overall efficiency.
  • Stable Output Voltage: Provides consistent voltage regulation, ensuring reliable operation of electronic circuits.
  • Overload Protection: Protects the regulator and the connected circuit from excessive current draw.
  • Thermal Protection: Prevents damage to the regulator due to overheating.

Additional Details

The CJT1117B-5.0 is typically available in SOT-223 package. It usually features a dropout voltage around 1.2V at the maximum rated current. Detailed specifications regarding input voltage range, output current capability, and thermal characteristics can be found in the product datasheet.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0550 $50.0500
2,215+ $0.0452 $100.1180
3,425+ $0.0438 $150.0150
4,730+ $0.0423 $200.0790
6,115+ $0.0409 $250.1035
8,175+ $0.0367 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,360 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess