EN
  • EN
  • DE

2SK2908-01S-TE24R

Part No 2SK2908-01S-TE24R
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159688-2SK2908-01S-TE24R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2908-01S-TE24R CAD Model

Description

Overview

The 2SK2908-01S-TE24R is a high-performance N-channel MOSFET designed to deliver excellent efficiency and power management in various applications. Known for its robust design, this component is ideal for use in environments that demand resilience and reliability.

Features and Benefits

  • Low On-Resistance: Provides efficient power conversion, reducing energy loss and heat generation.
  • High-Speed Switching: Enables rapid response times, crucial for dynamic loads.
  • Enhanced Thermal Stability: Robust construction ensures performance in high-temperature applications.
  • Compact Design: The small package size allows for integration into space-constrained projects.

Applications

  • DC-DC Converters: Ideal for use in power supply circuits requiring efficient voltage conversion.
  • Motor Drivers: Suitable for controlling brushless DC motors, providing reliable switching.
  • Power Supplies: Ensures stable power delivery in sensitive electronic devices.
  • Battery Management Systems: Optimizes battery performance and longevity by managing charging and discharging efficiently.
  • Switching Regulators: Enhances performance of circuit applications needing precise voltage regulation.

Additional Details

The 2SK2908-01S-TE24R MOSFET is manufactured with cutting-edge semiconductor technology to ensure minimal thermal impedance, allowing it to perform efficiently under heavy loads. Because of its low gate charge, this MOSFET helps in minimizing power loss during transitions. Furthermore, it supports multiple voltages and current ranges, making it versatile and adaptable to numerous electronic projects. Designed to meet rigorous industry standards, this component assures long service life and reliability, providing peace of mind for engineers and designers deploying it in critical applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.7390
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess