EN
  • EN
  • DE

CJPF04N65

Part No CJPF04N65
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993923-CJPF04N65
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJPF04N65 CAD Model

Description

The CJPF04N65 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd. (JCET). MOSFETs are widely used as switches or amplifiers in electronic circuits, controlling the flow of current between the drain and source terminals based on the voltage applied to the gate terminal.

Applications:

  • Switching Power Supplies: Used as switching elements in power supplies to efficiently convert voltage levels.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels in various electronic devices.
  • Motor Control: Integrated into motor control circuits to control the speed and direction of electric motors.
  • LED Lighting: Used in LED drivers for efficient and precise control of LED current.
  • Power Inverters: Employed in power inverters to convert DC power to AC power.

Features:

  • N-Channel MOSFET: An N-channel MOSFET with enhancement mode operation.
  • High Voltage Rating: Designed for high voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses due to conduction.
  • Fast Switching Speed: Enables fast switching performance for efficient power conversion.
  • TO-220F Package: Available in a TO-220F package for easy mounting and heat dissipation.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses, increasing overall efficiency of power circuits.
  • Fast Switching: Enables fast switching performance, reducing switching losses in power conversion applications.
  • Reliable Operation: Designed for reliable operation in demanding power electronic applications.
  • Easy to Use: TO-220F package simplifies mounting and heat sinking.
  • High Power Density: Offers high power density in a compact package.

Additional Details:

The CJPF04N65 is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). It typically includes features like avalanche ruggedness and gate charge characteristics. The TO-220F package provides good thermal performance. Detailed electrical characteristics, such as gate threshold voltage (VTH) and input capacitance, are usually available in the manufacturer's datasheet. Gate drive requirements are also typically specified in the datasheet.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess