EN
  • EN
  • DE

CJ7815F

Part No CJ7815F
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description Three-terminal positive voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1161617-CJ7815F
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJ7815F CAD Model

Description

The CJ7815F is a three-terminal positive voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This regulator is designed to provide a stable +15V output from a higher input voltage. It's commonly used in a wide array of electronic circuits to ensure a consistent and reliable power supply for sensitive components.

Applications:

  • Linear Power Supplies: Used to create regulated 15V power supplies for various electronic devices.
  • Voltage Regulation in Embedded Systems: Provides a stable voltage source for microcontrollers and other digital circuits.
  • Instrumentation: Powers sensors, amplifiers, and other components in measurement and control systems.
  • Industrial Automation: Provides a regulated voltage for control circuits and PLCs.
  • Consumer Electronics: Used in audio amplifiers, power adapters, and other electronic devices requiring a stable 15V supply.

Features:

  • Output Voltage: Fixed +15V output.
  • Output Current: Capable of delivering up to 1A of output current.
  • Internal Thermal Overload Protection: Prevents damage from excessive heat.
  • Short Circuit Current Limiting: Protects the regulator and the load from short circuits.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under varying load conditions.
  • Three-Terminal Regulator: Simple to use with only three pins: Input, Output, and Ground.
  • F Package: Through-hole package for easy mounting on PCBs.

Benefits:

  • Stable Voltage: Provides a highly stable +15V output, ensuring reliable operation of connected devices.
  • Overload Protection: Internal protection mechanisms prevent damage from overheating and short circuits.
  • Easy to Use: The three-terminal design simplifies circuit design and implementation.
  • Cost-Effective: Offers a low-cost solution for voltage regulation needs.
  • Wide Application: Suitable for a broad range of electronic applications.
  • Improved Circuit Reliability: By providing a stable and clean voltage source, it enhances the overall reliability of the circuit.

Additional Details:

The CJ7815F requires minimal external components for operation, typically just input and output capacitors to improve stability and reduce noise. The input voltage must be higher than the output voltage (typically a few volts higher) for the regulator to function correctly. It is crucial to provide adequate heatsinking to prevent overheating, especially when operating at higher output currents. The dropout voltage (the minimum voltage difference between input and output for regulation) is a key parameter to consider in circuit design. The device's datasheet provides detailed specifications on input voltage range, output voltage accuracy, thermal resistance, and other relevant parameters.

The device is typically supplied in a TO-220 package which allows for efficient heat dissipation. Proper heatsinking techniques should be used to ensure the device stays within its operating temperature range, especially under high load conditions.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4863 $58.3560
290+ $0.3996 $115.8840
450+ $0.3869 $174.1050
620+ $0.3742 $232.0040
800+ $0.3627 $290.1600
1,070+ $0.3246 $347.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,740 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess