EN
  • EN
  • DE

CJ6206A30M

Part No CJ6206A30M
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112429-CJ6206A30M
Categories Custom Parts
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CJ6206A30M CAD Model

Description

The CJ6206A30M is a positive fixed voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed to provide a stable and reliable 3.0V output voltage from a higher input voltage. This regulator is part of a family of low-dropout (LDO) regulators, known for their efficiency and ability to operate with a small difference between input and output voltages.

Applications

  • Power management in portable devices: Such as smartphones, tablets, and digital cameras.
  • Microcontroller power supplies: Provides a stable voltage for microcontrollers in various applications.
  • Battery-powered equipment: Ensures consistent performance despite variations in battery voltage.
  • Post-regulation for switching power supplies: Improves the output voltage ripple and noise of switching power supplies.
  • General-purpose voltage regulation: Used in a wide range of electronic circuits requiring a stable 3.0V supply.

Features

  • Fixed Output Voltage: Provides a precise and stable 3.0V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from damage in case of a short circuit at the output.
  • Small Package: Typically available in small surface-mount packages like SOT-23 or similar, saving board space.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of electronic devices by providing a stable 3.0V supply.
  • Extended Battery Life: Low dropout voltage and high efficiency contribute to longer battery life in portable devices.
  • Protection Against Fault Conditions: Overcurrent, thermal shutdown, and short circuit protection enhance the reliability of the system.
  • Simplified Design: Fixed output voltage eliminates the need for external voltage setting resistors.
  • Compact Size: Small package allows for space-saving designs in compact electronic devices.

Additional Details

The CJ6206A30M typically requires a few external components for proper operation, including input and output capacitors. These capacitors help to stabilize the regulator and reduce noise. The specific values of these capacitors depend on the application requirements and the regulator's datasheet recommendations.

Typical Specifications:

  • Output Voltage: 3.0V
  • Input Voltage Range: typically 3.3V to 6V (check datasheet for exact range)
  • Output Current: typically up to 300mA (check datasheet for exact current rating)
  • Dropout Voltage: Low, typically less than 200mV at rated current
  • Quiescent Current: Low, for power saving in standby modes.

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application recommendations. The datasheet will provide detailed information on electrical characteristics, thermal performance, and recommended external components.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Chilisin
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
C&K Components
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Chilisin
new, original packaged
Lowest to $0.0018
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0580 $50.1700
2,105+ $0.0476 $100.1980
3,255+ $0.0461 $150.0555
4,485+ $0.0446 $200.0310
5,805+ $0.0431 $250.1955
7,755+ $0.0387 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess