The CESDLC5V0J4 is a transient voltage suppressor (TVS) diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This diode is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). It clamps the voltage to a safe level when a transient event occurs, preventing damage to downstream circuits. It is commonly used in various electronic devices to enhance their reliability and protect them from external voltage spikes. Due to its end-of-life status, consider alternative parts for new designs.
Applications
- ESD protection for data lines
- Voltage surge protection for I/O ports
- Protection of microcontrollers and other sensitive ICs
- Automotive electronics
- Consumer electronics
Features
- Low clamping voltage
- Fast response time
- Small package size
- High surge current capability
- Unidirectional protection
- Compliant with IEC 61000-4-2 ESD standard
Benefits
- Protects sensitive components from voltage surges: Prevents damage and extends the lifespan of electronic devices.
- Improves system reliability: Reduces the risk of failures due to transient events.
- Small size: Enables integration into compact electronic designs.
- Fast response: Quickly clamps voltage surges to prevent damage.
- Easy to use: Requires minimal external components.
Additional Details
The CESDLC5V0J4 is typically connected between the protected line and ground. When a voltage surge occurs, the diode quickly turns on and clamps the voltage to its clamping voltage level. This diverts the surge current away from the protected component. Key specifications include the breakdown voltage, clamping voltage, surge current capability, and capacitance. The small package size allows for easy placement on PCBs, especially in space-constrained applications. The unidirectional nature of the protection means it is designed to protect against positive voltage surges.