EN
  • EN
  • DE

BAT54AW KL6

Part No BAT54AW KL6
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818773-BAT54AW KL6
Ultra Librarian 3D Model Ultra Librarian BAT54AW KL6 CAD Model

Description

The BAT54AW KL6 is a Schottky Barrier Diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is a surface-mount device commonly used for clamping and protection in various electronic circuits.

Applications

  • Reverse polarity protection: Protects circuits from damage due to incorrect power supply polarity.
  • Clamping circuits: Limits voltage to a safe level.
  • DC-DC converters: Improves efficiency.
  • Instrumentation: Precision signal processing.
  • Portable devices: Power management and protection in battery-powered equipment.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small surface-mount package: Saves board space.
  • High surge current capability: Withstands transient voltage spikes.
  • PN Junction Guard Ring for Transient and ESD Protection Enhances reliability in harsh environments.

Benefits

  • Improved circuit performance: Provides efficient and reliable operation.
  • Increased system reliability: Protects against voltage surges and reverse polarity.
  • Reduced power consumption: Minimizes energy waste.
  • Simplified board design: Enables compact and efficient layouts.
  • Enhanced ESD Protection: Improves resistance to electrostatic discharge, increasing longevity.

Additional Details

The BAT54AW KL6 has a maximum forward voltage drop of around 0.4V and a reverse voltage of 30V. It is available in a small SOT-323 package. The maximum forward current is typically 200mA. The diode's characteristics make it well-suited for low-voltage applications where efficiency and fast switching are important. It is also RoHS compliant. Its low turn-on voltage and fast reverse recovery time are advantageous in high-speed switching applications, contributing to overall system performance. The device’s ability to handle relatively high surge currents makes it a robust choice for protecting sensitive circuits from unexpected voltage transients. The SOT-323 package offers ease of assembly and is compatible with standard surface mount technology (SMT) processes.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8004 $60.0300
180+ $0.6572 $118.2960
275+ $0.6364 $175.0100
380+ $0.6156 $233.9280
485+ $0.5960 $289.0600
650+ $0.5336 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess