EN
  • EN
  • DE

BAT43WS S8

Part No BAT43WS S8
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818768-BAT43WS S8
Ultra Librarian 3D Model Ultra Librarian BAT43WS S8 CAD Model

Description

The BAT43WS S8 is a Schottky barrier diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for high-speed switching and low forward voltage drop applications.

Applications

  • High-Speed Switching: Used in switching circuits where fast response times are critical.
  • Reverse Polarity Protection: Protecting circuits from damage due to reverse polarity connections.
  • Clamping Circuits: Clamping voltages to a specific level.
  • Voltage Multipliers: Used in voltage multiplier circuits to increase voltage levels.
  • Mixer Diodes: Used in RF mixer applications.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-speed switching performance.
  • Small Size: Compact size for space-constrained applications.
  • Surface Mount Package: Easy to mount on printed circuit boards.
  • High Surge Current Capability: Can withstand transient current spikes.

Benefits

  • Efficient Operation: Reduces power consumption and improves overall circuit efficiency.
  • Fast Response Time: Enables high-speed switching performance.
  • Protection Against Reverse Polarity: Prevents damage to sensitive components.
  • Compact Design: Saves space on the circuit board.
  • Easy to Use: Simple to incorporate into circuit designs.

Additional Details

The BAT43WS S8 Schottky diode is commonly used in high-speed switching circuits, reverse polarity protection, and clamping applications. Its low forward voltage drop and fast switching speed make it an ideal choice for these applications. The diode's compact size and surface mount package allow for easy mounting on printed circuit boards.

When using the BAT43WS S8, it is important to ensure that the voltage and current ratings are not exceeded. A series resistor is typically used to limit the current and protect the diode. The diode's performance can be optimized by selecting appropriate values for the series resistor and any associated capacitors.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,925+ $0.0171 $50.0175
7,145+ $0.0140 $100.0300
11,030+ $0.0136 $150.0080
15,155+ $0.0132 $200.0460
19,690+ $0.0127 $250.0630
26,320+ $0.0114 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 2925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess