EN
  • EN
  • DE

DS55464H/883

Part No DS55464H/883
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200989-DS55464H/883
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS55464H/883 CAD Model

Description

The DS55464H/883 is a radiation-hardened, high-speed, 64K x 1 CMOS static RAM (SRAM) manufactured by National Semiconductor, now a part of Texas Instruments (TI). This SRAM is specifically designed for use in harsh environments where radiation exposure is a concern, making it suitable for aerospace, military, and other high-reliability applications. Its combination of high speed and radiation hardness makes it a critical component in systems requiring robust memory performance.

Applications:

  • Aerospace Systems: Used in satellite systems, spacecraft computers, and avionics where radiation tolerance is essential.
  • Military Systems: Employed in military communication systems, missile guidance systems, and radar systems operating in radiation-prone environments.
  • Nuclear Instrumentation: Utilized in nuclear power plants and research facilities for data logging and control systems.
  • High-Reliability Computing: Integrated into critical systems requiring high levels of data integrity and resistance to radiation-induced errors.
  • Data Acquisition Systems: Used in high-speed data acquisition systems where radiation may be present.

Features:

  • Radiation Hardened: Designed to withstand high levels of radiation exposure without significant performance degradation.
  • High Speed: Offers fast access times for quick data read and write operations.
  • 64K x 1 Organization: Provides a memory capacity of 64 kilobits organized as a single bit per address.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Single 5V Power Supply: Operates from a single 5-volt power supply.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with other digital circuits.
  • Hermetic Package: Typically packaged in a hermetically sealed package for enhanced reliability.

Benefits:

  • Reliable Operation in Harsh Environments: Ensures data integrity and system functionality in radiation-prone conditions.
  • Fast Data Access: Enables quick data retrieval and storage, improving system responsiveness.
  • Low Power Consumption: Reduces overall system power requirements, extending battery life in portable applications.
  • Easy Integration: TTL compatibility simplifies interfacing with existing digital systems.
  • Enhanced System Reliability: Hermetic packaging protects the device from environmental factors, increasing its lifespan.

Additional Details:

The DS55464H/883 is typically available in ceramic DIP or flatpack packages. The radiation hardness is usually specified in terms of total ionizing dose (TID) and single-event upset (SEU) immunity. Refer to the TI datasheet for detailed specifications, including access times, power consumption, operating temperature range, and radiation performance characteristics. This SRAM is a critical component for applications where reliability and data integrity are paramount in the presence of radiation.

You May Also Be Interested in

Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Rohm Semiconductor
Lowest to $0.0644
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Cherry Semiconductor Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess