EN
  • EN
  • DE

AD8235ACBZ-P7

Part No AD8235ACBZ-P7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 23KHZ RRO 11WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.011 V/μs
-3db Bandwidth 23kHz
Current - Input Bias 1pA
Voltage - Input Offset 2.5mV
Operating Supply Current 30μA
Output Current per Channel 55mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 11-WFBGA, WLCSP
Manufacturer Package 11-WLCSP (1.57x2.04)
Win Source Part Number 767592-AD8235ACBZ-P7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8235
Introduction Date April 23, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8235ACBZ-P7 CAD Model

Description

Product Overview: AD8235ACBZ-P7

The AD8235ACBZ-P7 is a high-performance, low power, zero-drift operational amplifier from Analog Devices Inc., designed for precision signal processing and instrumentation. This component is ideal for applications requiring high accuracy and stability over time and temperature. With its advanced design, the AD8235ACBZ-P7 provides solutions for medical devices, portable and battery-powered equipment, and sensor signal conditioning.

Key Features:

  • Zero-Drift Architecture: The AD8235ACBZ-P7 features a self-correcting architecture that minimizes offset drift over time and temperature, ensuring high precision in measurement applications.
  • Low Power Consumption: With a supply current of just 40 µA, this op-amp is optimized for battery-powered devices, helping to extend the operational life of portable applications.
  • Rail-to-Rail Output: The device can swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Wide Supply Voltage Range: The operational amplifier operates over a wide supply voltage range from 1.8 V to 5.5 V, providing design flexibility for various applications.
  • Low Input Bias Current: The low input bias current of the AD8235ACBZ-P7 is particularly advantageous for high-impedance sensor interfaces and precision integrators.
  • Compact Packaging: Housed in a tiny, lead frame chip scale package (LFCSP), the AD8235ACBZ-P7 is suitable for space-constrained designs without compromising on performance.

Applications:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors
  • Battery-powered devices and portable equipment
  • Temperature measurement and control systems
  • Strain gauge amplifiers
  • Precision current sensing
  • General-purpose low-power signal conditioning

The AD8235ACBZ-P7 by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the most demanding precision applications. Its combination of zero-drift performance, low power consumption, and compact size makes it a versatile choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9810 $53.8860
14+ $7.3691 $103.1674
22+ $7.1388 $157.0536
29+ $6.9085 $200.3465
38+ $6.6782 $253.7716
51+ $5.9874 $305.3574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess