EN
  • EN
  • DE

1SS422

Part No 1SS422
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Hard To Find
Description High Speed SWITCHING Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1122778-1SS422
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SS422 CAD Model

Description

The 1SS422 is a small signal Schottky barrier diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for high-speed switching and detection applications. This diode features a low forward voltage drop and fast reverse recovery time, making it suitable for use in high-frequency circuits, detectors, mixers, and clamping circuits.

Applications:

  • High-Speed Switching Circuits: Used in high-speed switching applications where fast response times are required.
  • RF Detectors: Employed in radio frequency (RF) detectors to detect and demodulate RF signals.
  • Mixer Circuits: Utilized in mixer circuits to combine signals of different frequencies.
  • Clamping Circuits: Found in clamping circuits to limit voltage levels and protect sensitive components.

Features:

  • Schottky Barrier Diode: Provides fast switching and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables rapid switching and reduces switching losses.
  • Small Signal Diode: Designed for low-current and low-voltage applications.

Benefits:

  • Efficient Switching: Provides rapid and efficient switching performance.
  • Improved Signal Detection: Enhances the ability to detect and demodulate weak signals.
  • Reduced Power Loss: Minimizes power dissipation, improving overall circuit efficiency.
  • Stable Operation: Operates reliably under various environmental conditions.

Additional Details:

The 1SS422 is typically supplied in a small surface mount package, making it easy to integrate into compact electronic designs. Its electrical characteristics, such as forward voltage, reverse voltage, and reverse recovery time, should be carefully considered during circuit design to ensure optimal performance and longevity. Proper biasing and impedance matching are essential for achieving optimal performance in high-frequency applications. Its small size and high-speed characteristics make it a versatile choice for various modern electronic devices.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess