Products specifications Report Issue?

Manufacturer JAE Electronics
Product Headers
Number of Positions 32 Position
Pitch 2.2 mm (0.087 in)
Gender Pin (Male)
Mounting Style Through Hole
Termination Style Solder Pin
Contact Plating Tin
Series MX84B
Packaging Tube
Current Rating 3 A
Housing Material Thermoplastic (TP)
Mounting Angle Right Angle
Number of Rows 2 Row
Brand JAE Electronics
Contact Material Copper Alloy
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Product Type Automotive Connectors
Standard Pack Qty 12
Subcategory Automotive Connectors
Ultra Librarian 3D Model Ultra Librarian MX84B032NF1 CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER R/A 16POS 2MM / Connector Header Through Hole, Right Angle 16 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for GT8E-16DP-DS
TE Connectivity
CONN HEADER VERT 14POS 4MM / Connector Header Panel Mount, Through Hole 14 position 0.157" (4.00mm)
Lowest to $5.3069
ECAD model for 776262-1
TE Connectivity
Automotive Connectors 12W MQS RIGHT ANGLE HDR
Lowest to $2.6702
ECAD model for 185740-1
JAE Electronics
CONN FRONT CAP 26POS SKT HOUSING / Connector Cap (Cover), Front For MX23A Series
Lowest to $0.7056
ECAD model for MX23A26XF1
JST Sales America Inc.
Automotive Connectors ZPD HEADER (SMT SIDE)
Lowest to $1.1299
ECAD model for SM24B-ZPDSS-TF(LF)(SN)
Rosenberger
Automotive Connectors Plug PC-Board SMD Right AngleM POrange
Need more? Email Us
ECAD model for 59S2AQ-40MT5-M_1
Molex, LLC
MX150 Mat-Sealed Male Connector Assembly Single Row 4 Circuits Keying Option B Light Gray
Lowest to $1.4296
ECAD model for 33481-0402
JST Sales America Inc.
Automotive Connectors PSI HEADER (DIP/TOP TYPE)
Need more? Email Us
ECAD model for B04B-PSIR-C1(LF)(SN)
TE Connectivity
EINZELLEIT-DICHTUNG / Connector Wire Seal For AMP MCP Interconnection System
Lowest to $0.0494
ECAD model for 963245-1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3637 $52.0014
52+ $1.9394 $100.8488
80+ $1.8788 $150.3040
110+ $1.8182 $200.0020
143+ $1.7576 $251.3368
191+ $1.5758 $300.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention