Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series AMPSEAL
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.157" (4.00mm)
Number of Positions 14
Number of Rows 3
Row Spacing - Mating 0.157" (4.00mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Panel Mount, Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Shape Circular
Contact Finish - Mating Tin
Contact Material Brass
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Mounting Flange, Sealed
Temperature Range - Operating -40°C ~ 105°C
Insulation Color Black
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 250VAC
Applications Automotive, Industrial
Base Product Number 776262
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 776262-1-ND,-776262-1-LSI,7762621,A106462,-776262-1-SI,-776262-1-CSI
Standard Package 36
Win Source Part Number 1186625-776262-1
Ultra Librarian 3D Model Ultra Librarian 776262-1 CAD Model

Description

The TE Connectivity AMP Connectors 776262-1 is a male pin header connector with 14 positions and is part of the AMPSEAL series.

  • Positions: 14
  • Series: AMPSEAL
  • Mounting Feature: Mounting Flange
  • Application: Automotive and Industrial
  • Connector Type: Header
  • Termination: Solder
  • Fastening Type: Locking Ramp
  • Voltage Rating: 250VAC
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled

You May Also Be Interested in

Sullins Connector Solutions
CONN HDR 14P 0.079 GOLD PCB R/A
Need more? Email Us
ECAD model for NPPN072FJFN-RC
JST Sales America Inc.
CONN HEADER R/A 5POS 2.5MM / Connector Header Through Hole, Right Angle 5 position 0.098" (2.50mm)
Lowest to $0.1466
ECAD model for S05B-XASK-1(LF)(SN)
Samtec Inc.
CONN HEADER SMD 24POS 2.54MM / Connector Header Surface Mount 24 position 0.100" (2.54mm)
Lowest to $3.9117
ECAD model for TSM-112-01-L-DV-P-TR
Molex, LLC
2.54mm (.100") Pitch C-Grid® Header, Low Profile, Dual Row, Vertical, Shrouded, 20 Circuits, 0.38μm (15μ") Gold (Au) Selective Plating, Tin (Sn) PC Tail Plating
Lowest to $2.8888
ECAD model for 70246-2001
Molex, LLC
4.20mm (.165") Pitch Mini-Fit Jr.™ Header, Single Row, Vertical, with Snap-in Plastic Peg PCB Lock, 3 Circuits, PA Polyamide Nylon 6/6, UL 94V-2, Tin (Sn) Plating, without Drain Holes
Lowest to $0.3546
ECAD model for 39-30-1039
Conexant Systems
Lowest to $2.8925
ECAD model for 11627-31
Samtec Inc.
CONN HEADER SMD 40POS 1.27MM / Connector Header Surface Mount 40 position 0.050" (1.27mm)
Lowest to $7.1919
ECAD model for TFM-120-12-S-D-A
Molex, LLC
CONN SPLIT PIN 24-30AWG CRMP TIN / Split Pin Contact Tin 24-30 AWG Crimp
Need more? Email Us
ECAD model for 0350211301
Adam Technologies, Inc.
CONN PLUG HSG 2POS 2.54MM / 2 Rectangular Connectors - Housings Plug Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for CDH-02

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3069 $53.0690
21+ $4.9710 $104.3910
32+ $4.8031 $153.6992
45+ $4.4672 $201.0240
59+ $4.2993 $253.6587
73+ $4.1313 $301.5849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,711 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention