EN
  • EN
  • DE

KX14-30K2D-E1000E

Part No KX14-30K2D-E1000E
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN RCPT 30POS SMD GOLD  /  30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr JAE Electronics
Series KX14
Package Tape & Reel (TR)
Connector Type Receptacle, Outer Shroud Contacts
Number of Positions 30
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 4.00µin (0.100µm)
Mated Stacking Heights 4mm, 5mm, 6mm
Height Above Board 0.140" (3.55mm)
Base Product Number KX14-30K
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 1,000
Win Source Part Number 1166835-KX14-30K2D-E1000E
Ultra Librarian 3D Model Ultra Librarian KX14-30K2D-E1000E CAD Model

Description

The KX14 series rectangular connector from JAE Electronics is a 30-position edge type, mezzanine (board to board) connector with a pitch of 0.031" (0.80mm).

  • Series: KX14
  • Positions: 30
  • Type: Edge Type, Mezzanine (Board to Board)
  • Pitch: 0.031" (0.80mm)
  • Connector Type: Receptacle
  • Contacts: Outer Shroud
  • Features: Board Guide, Solder Retention
  • Rows: Two
  • Contact Finish: Gold
  • Contact Finish Thickness: 4.00µin (0.100µm)
  • Mated Stacking Heights: 4mm, 5mm, and 6mm
  • Height Above Board: 0.140" (3.55mm)
  • Mounting Technology: SMD (SMT)
  • Package: Tape and Reel (TR)
  • Standard Package: 1,000 pieces
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1501 $50.4016
39+ $2.5847 $100.8033
60+ $2.5040 $150.2400
83+ $2.4232 $201.1256
107+ $2.3424 $250.6368
143+ $2.1001 $300.3143
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 932 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess