EN
  • EN
  • DE

JN1-22-22F-PKG100

Part No JN1-22-22F-PKG100
Manufacturer JAE Electronics
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 20AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Signal, Stamped
Contact Type Socket
Contact Size 22
Wire Gauge or Range - AWG 20 AWG
Contact Termination Solder Cup
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1621408-JN1-22-22F-PKG100
Ultra Librarian 3D Model Ultra Librarian JN1-22-22F-PKG100 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONTACT SOCKET 22-28AWG CRIMP
Need more? Email Us
JAE Electronics
CONTACT PIN 8-10AWG CRIMP SILVER
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 16-20AWG CRIMP GOLD
Need more? Email Us
Bulgin
CONTACT PIN 20-24AWG 1=10PC
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP
Need more? Email Us
TE Connectivity
724-0001-22
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET 12-14AWG CRIMP
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN SZ 16 CRIMP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess