EN
  • EN
  • DE

HD1P040MA1R6000

Part No HD1P040MA1R6000
Manufacturer JAE Electronics
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN PLUG 40POS SOLDER GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Type Center Strip Contact
Number of Positions 40
Pitch 0.020" (0.50mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Fastening Type Friction Lock
Cable Termination Solder
Wire Type Discrete or Ribbon Cable
Wire Gauge 32-36 AWG, 36-44 AWG
Contact Finish Gold
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1625600-HD1P040MA1R6000
Ultra Librarian 3D Model Ultra Librarian HD1P040MA1R6000 CAD Model

Description

N

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN RCPT 5POS SOLDER GOLD
Need more? Email Us
Harwin Inc.
CONN RCPT 12POS CRIMP 24-28AWG
Need more? Email Us
3M
CONN RCPT 12POS IDC 28AWG GOLD
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG 5POS CRIMP NICKEL
Need more? Email Us
Anderson Power Products, Inc.
160 AMP DIN WITH 25MM PIN CONTAC
Need more? Email Us
3M
CONN RCPT 10P IDC 26-28AWG GOLD
Lowest to $2.9105
Anderson Power Products, Inc.
320 AMP DIN WITH 50MM PIN CONTAC
Need more? Email Us
Omron
CONN RCPT 60POS IDC 24AWG GOLD
Need more? Email Us
Amphenol Sine Systems Corp
CONN PLUG 2POS CRIMP 16-22AWG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess