EN
  • EN
  • DE

DX07P024AJ1R1500

Part No DX07P024AJ1R1500
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN PLUG USB3.1 TYPEC BRD EDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 13 Weeks
Features USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
Manufacturer JAE Electronics
Series DX07
Package Reel - TR
Operating Temperature Range -30°C ~ 80°C
Mounting Board Edge, Straddle Mount
Family Name DX07P024
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 670-2868-2, 670-2868-1, 670-2868-6
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869927-DX07P024AJ1R1500
Ultra Librarian 3D Model Ultra Librarian DX07P024AJ1R1500 CAD Model

Description

The JAE Electronics DX07P024AJ1R1500 is a USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) plug connector with 24 position board edge straddle mount.

  • Series: DX07
  • Packaging: Reel
  • Operating Temperature: -30°C to 80°C
  • Supply and Demand: Limited
  • Estimated Production Lead Time: 13 Weeks
  • Category: Connectors
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
48037-1000 Molex USB Connectors TYPE A RA SHLDED PLG SMT AU datasheet, inventory, & pricing.
Lowest to $1.0187
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540
Molex, LLC
48409-0003 Molex USB Connectors USB 3.0 F/A Vert REC Stacked 15u' datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
46765-1301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC TH .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1730
Amphenol
CONN COVER FOR FIREWIRE RCPT
Need more? Email Us
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 24 Position Surface Mount
Lowest to $0.5279
Shouhan Science and Technology Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Right Angle
Lowest to $0.0495

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7462 $52.2340
165+ $0.6123 $101.0295
255+ $0.5932 $151.2660
350+ $0.5740 $200.9000
455+ $0.5549 $252.4795
605+ $0.4975 $300.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,272 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess