EN
  • EN
  • DE

DB-25PF-N

Part No DB-25PF-N
Manufacturer JAE Electronics
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB PLUG 25POS SLDR CUP / 25 Position D-Sub Plug, Male Pins Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr JAE Electronics
Series -
Package -
Product Status Active
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 25
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness -
Ingress Protection -
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Backset Spacing -
Features Grounding Indents, Shielded
Voltage Rating -
Color Black
Contact Form Stamped
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Wire Gauge 20 AWG
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 105°C
Base Product Number DB-25PF
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1365171-DB-25PF-N
Ultra Librarian 3D Model Ultra Librarian DB-25PF-N CAD Model

Description

The DB-25PF-N is a D-sub connector assembly manufactured by JAE Electronics.

  • Shielded: Yes
  • Number of Positions: 25
  • Number of Rows: 2
  • Mounting Type: Free Hanging (In-Line)
  • Current Rating: 5A
  • Wire Gauge: 20 AWG
  • Contact Finish: Gold
  • Application: Industrial Equipment, Telecommunications, and Computer Systems
  • California Prop 65 Warning Required: Yes

You May Also Be Interested in

Amphenol
D-SUB
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 50POS VERT SLDR
Need more? Email Us
Amphenol
CONN D-SUB HD RCPT 15P R/A SLDR / 15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Lowest to $1.8346
TE Connectivity
AMPL REC, HD22, R/A, 44P, THREAD
Lowest to $18.5131
Amphenol
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR
Lowest to $7.5977
TE Connectivity
CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-TYPE RCPT 68POS VERT SLDR / 68 Position D-Type Receptacle, Female Sockets Connector
Lowest to $15.9757
Wurth Electronics Inc
CONN FPC VERT 10POS 0.5MM SMD
Lowest to $4.0572

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4538 $52.1766
17+ $6.1160 $103.9720
26+ $5.9248 $154.0448
35+ $5.7337 $200.6795
46+ $5.5426 $254.9596
61+ $4.9692 $303.1212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess