EN
  • EN
  • DE

DA-C8-J10-F2-1R

Part No DA-C8-J10-F2-1R
Manufacturer JAE Electronics
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description DSUB JUNCTION SHELL / 15 Position Two Piece Backshell Connector Silver 180° Unshielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Mfr JAE Electronics
Series D-SUB
Package Bulk
Product Status Active
Accessory Type Two Piece Backshell
Number of Positions 15
Cable Type Round
Cable Exit 180°
Shielding Unshielded
Material Acrylonitrile Butadiene Styrene (ABS)
Plating Nickel
Hardware Assembly Hardware, Cable Clamp
Features Mating Screws 4-40, Spring Lock
Color Silver
Base Product Number DA-C8-J1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
California Prop 65 Warning Information
Win Source Part Number 1365186-DA-C8-J10-F2-1R
Ultra Librarian 3D Model Ultra Librarian DA-C8-J10-F2-1R CAD Model

Description

The JAE Electronics DA-C8-J10-F2-1R is a two-piece backshell designed for D-Sub connectors.

  • Material: Acrylonitrile Butadiene Styrene (ABS)
  • Color: Silver
  • Shielded: Unshielded
  • Positions: 15
  • Cable Type: Round
  • Cable Exit: 180-degree
  • Plating: Nickel
  • Features: Assembly Hardware, Cable Clamp
  • Product Status: Active
  • Manufacturer: JAE Electronics

You May Also Be Interested in

Amphenol CONEC
CONN BACKSHELL 3POS 180DEG GRAY
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 25P 90/180DEG GRY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 25POS 180DEG SHLD
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Omron
CONN BACKSHELL 37POS 180DEG SHLD
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 40DEG
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9POS 180DEG BLACK
Need more? Email Us
HARTING
D SUB IP67 15POLE BLACK PLASTIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3443 $57.3772
9+ $11.7697 $105.9273
14+ $11.4019 $159.6266
19+ $11.0341 $209.6479
24+ $10.6663 $255.9912
32+ $9.5629 $306.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess