EN
  • EN
  • DE

XS117

Part No XS117
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 411000-XS117
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XS117 CAD Model

Description

The XS117 is a high-voltage, high-speed MOSFET driver manufactured by IXYS. It's designed to drive MOSFETs and IGBTs in various power electronics applications. Its key features include fast switching speeds, high output current, and robust protection features. This driver is commonly used in applications that require efficient and reliable control of power devices.

Applications:

  • Motor Control: Used in motor drives to switch power MOSFETs for efficient motor operation.
  • Power Supplies: Employed in power supplies to drive MOSFETs in switching regulators.
  • Inverters: Utilized in inverters to switch power devices for converting DC to AC power.
  • Welding Equipment: Used in welding machines to control power MOSFETs for arc generation.
  • Induction Heating: Applied in induction heating systems to drive MOSFETs for generating high-frequency power.

Features:

  • High Output Current: Provides high peak output current for fast switching of power devices.
  • Fast Switching Speed: Offers fast switching speeds, reducing switching losses and improving efficiency.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, providing flexibility in application design.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage to the driver and power devices.
  • Undervoltage Lockout: Features undervoltage lockout to ensure proper operation under low supply voltage conditions.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating.

Benefits:

  • Improved Efficiency: Reduces switching losses, resulting in improved overall system efficiency.
  • Increased Reliability: Provides robust protection features, enhancing system reliability.
  • Simplified Design: Simplifies the design of power electronic systems by integrating essential driver functions.
  • Reduced Component Count: Reduces the number of external components required, saving space and cost.
  • Enhanced Performance: Enables fast and precise control of power devices, improving system performance.

Additional Details:

The XS117 is typically packaged in a through-hole or surface-mount package for easy integration into circuit boards. It offers various pin configurations to suit different application requirements. The device is designed to operate over a wide temperature range, ensuring reliable operation in harsh environments. Detailed specifications, including maximum ratings and electrical characteristics, can be found in the product datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $0.9385
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess