EN
  • EN
  • DE

XCA110

Part No XCA110
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 409260-XCA110
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCA110 CAD Model

Description

The XCA110 is a rectifier diode manufactured by IXYS. It is designed for high-voltage and high-current applications. Rectifier diodes are fundamental components in power electronics, primarily used for converting alternating current (AC) to direct current (DC). This conversion is essential in various electronic devices and systems, ranging from power supplies to industrial equipment.

Applications:

  • Power Supplies: Used in AC-DC power supplies to convert AC voltage from the mains to DC voltage required by electronic circuits.
  • Welding Equipment: Employed in high-power welding machines for rectifying AC voltage into DC voltage used in the welding process.
  • Motor Drives: Utilized in motor drives to convert AC voltage to DC voltage for controlling motor speed and torque.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to provide DC power to the load during AC power outages.
  • Induction Heating: Integrated into induction heating systems to rectify AC voltage for generating high-frequency currents.

Features:

  • High Voltage Capability: Designed to withstand high reverse voltages.
  • High Current Capability: Capable of handling large forward currents.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • Fast Recovery Time: Enables efficient switching in high-frequency applications.
  • Robust Construction: Built to withstand harsh operating conditions.

Benefits:

  • Efficient Power Conversion: Low forward voltage drop and fast recovery time contribute to efficient AC-DC conversion.
  • Reliable Operation: High voltage and current capabilities ensure reliable performance in demanding applications.
  • Reduced Power Loss: Low forward voltage drop minimizes power dissipation, leading to improved system efficiency.
  • Enhanced System Performance: Fast recovery time enhances switching performance in high-frequency circuits.
  • Long Lifespan: Robust construction ensures long-term reliability and durability.

Additional Details:

The XCA110 rectifier diode typically comes in a through-hole package for easy mounting and connection. Key specifications include the maximum repetitive reverse voltage, average forward current, peak surge current, and forward voltage drop. These parameters are crucial for selecting the appropriate diode for a specific application. Refer to the official datasheet from IXYS for detailed electrical characteristics and thermal performance data. Proper heatsinking may be required to manage heat dissipation, especially in high-current applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
AMIS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess