EN
  • EN
  • DE

MMIX1H60N150V1

Part No MMIX1H60N150V1
Manufacturer IXYS
Catalog Thyristors—SCRs
Description SCR 1.5KV 60A 24SMPD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsThyristorsSCRs
Manufacturer IXYS
Packaging Tube
Part Status Active
Voltage - Off State 1.5 kV
SCR Type Standard Recovery
Operating Temperature -55°C ~ 150°C
Mounting Type Surface Mount
Package / Case 24-PowerSMD, 21 Leads
Supplier Device Package 24-SMPD
Base Product Number MMIX1H60
Ultra Librarian 3D Model Ultra Librarian MMIX1H60N150V1 CAD Model

You May Also Be Interested in

STMicroelectronics
SCR 600V 8A IPAK
Need more? Email Us
Littelfuse Inc.
SCR 600V 1A TO92
Need more? Email Us
ON Semiconductor
SILICON CONTROLLED RECTIFIER, 8A
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220AB
Need more? Email Us
Littelfuse Inc.
SCR 1KV 55A TO218
Need more? Email Us
Littelfuse Inc.
SCR 600V 25A TO263
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220
Need more? Email Us
Littelfuse Inc.
SCR 1KV 55A TO218
Need more? Email Us
Littelfuse Inc.
SCR 600V 800MA TO92
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess