EN
  • EN
  • DE

MCO50-16IO1

Part No MCO50-16IO1
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description MOD THYRISTOR SGL 1600V SOT-227B / SCR Module 1.6 kV 85 A Single Chassis Mount SOT-227-4, miniBLOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs - Modules
Manufacturer IXYS
Packaging Tube
Structure Single
Number of SCRs, Diodes 1 SCR
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 54 A
Current - On State (It (RMS)) (Max) 85 A
Voltage - Gate Trigger (Vgt) (Max) 1.4 V
Current - Gate Trigger (Igt) (Max) 80 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 740A, 800A
Current - Hold (Ih) (Max) 100 mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Base Product Number MCO50
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number MCO5016IO1
Standard Package 10
Win Source Part Number 1324963-MCO50-16IO1
Ultra Librarian 3D Model Ultra Librarian MCO50-16IO1 CAD Model

Description

The MCO50-16IO1 thyristor module from IXYS is a single-phase controller with one SCR.

  • Maximum Voltage: 1.6kV
  • Maximum Current (It (AV)): 54A
  • Maximum Current (It (RMS)): 85A
  • Current Hold: 100mA
  • Voltage Gate Trigger (Max): 1.4V
  • Current Gate Trigger (Max): 80mA
  • Temperature Range: -40°C to 150°C (TJ)
  • Package: SOT-227-4, miniBLOC
  • Applications: The module is suitable for use in a variety of applications, including motor control, lighting control, and power supplies.

You May Also Be Interested in

Sensata-Crydom
SCR MODULE 1.2KV MODULE
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 520A Y1-CU
Lowest to $120.6359
Vishay
SCR MODULE 1.2KV 8-PACE-PAK
Need more? Email Us
Vishay
SCR MODULE 1.6KV 210A ADD-A-PAK
Need more? Email Us
IXYS
MOD THYRISTOR/DIO 1200V SOT-227B
Lowest to $71.6418
Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 1.6KV 180A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess