EN
  • EN
  • DE

TPA0162PWP

Part No TPA0162PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 2.8W 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.8W x 2 @ 3Ohm
Voltage - Supply 4.5V ~ 5.5V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 24-HTSSOP
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPA0162
Standard Package 60 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 937203-TPA0162PWP
Ultra Librarian 3D Model Ultra Librarian TPA0162PWP CAD Model

Description

The TPA0162PWP by Texas Instruments is a high-fidelity audio power amplifier designed to provide a premium audio experience in a variety of applications. This integrated circuit is part of TI's extensive range of audio amplifiers that are known for their reliability, efficiency, and exceptional sound quality.

Key Features

  • Output Power: The TPA0162PWP delivers 2.1 watts of continuous RMS power per channel into a 4-ohm load, making it suitable for driving mid-sized speakers with clarity and power.
  • Efficiency: With its Class-AB architecture, it achieves a perfect balance between efficiency and audio fidelity, ensuring minimal power loss and heat generation.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, which translates to less noise and clearer sound reproduction.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, safeguarding the amplifier and connected components from potential damage.
  • Multiple Channels: This amplifier is a stereo device, providing two channels of amplification, which is ideal for creating immersive sound environments.
  • Flexible Power Supply: The TPA0162PWP operates over a wide supply voltage range, accommodating various power sources and making it versatile for different system designs.

Applications

The TPA0162PWP is suitable for a wide array of applications where quality audio amplification is required. It is commonly used in:

  • Desktop and portable audio systems
  • Televisions and home theater systems
  • Multimedia monitors and speakers
  • Portable speakers and docking stations

Package and Quality

The amplifier comes in a TSSOP (Thin Shrink Small Outline Package) with the product code PWP, which is designed for space-saving and efficient PCB layout. The TPA0162PWP meets Texas Instruments' stringent quality standards, ensuring reliable performance for end-users.

Whether you're designing a high-end audio system or looking for a reliable amplifier for your next project, the TPA0162PWP from Texas Instruments is an excellent choice that combines performance, efficiency, and durability.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3612 $51.5284
17+ $6.0400 $102.6800
26+ $5.8513 $152.1338
36+ $5.6625 $203.8500
46+ $5.4738 $251.7948
62+ $4.9075 $304.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess