EN
  • EN
  • DE

MCC255-16IO1

Part No MCC255-16IO1
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description MOD THYRISTOR DUAL 1600V Y1-CU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201166-MCC255-16IO1
Win Source Part Number Cross
Manufacturer IXYS
Category Discrete Semiconductor Products Thyristors SCRs - Modules
Package Box
Product Status Active
Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.6 kV
Current - On State (It (AV)) (Max) 250 A
Current - On State (It (RMS)) (Max) 450 A
Ultra Librarian 3D Model Ultra Librarian MCC255-16IO1 CAD Model

Description

The SCR module from IXYS is a high-performance component used in various applications that require voltage control.

  • SCR Configuration: Series
  • Voltage-Off State: 1.6 kV
  • Current-On State (It (AV)): 250 A
  • Current-On State (It (RMS)): 450 A
  • Package: Box
  • Product Status: Active

You May Also Be Interested in

Sensata-Crydom
SCR MODULE 600V 22A MODULE
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
Vishay
SCR MODULE 1.4KV 100A ADD-A-PAK
Need more? Email Us
Infineon Technologies
THYR / DIODE MODULE DK
Lowest to $139.2000
IXYS
SCR MODULE 1.2KV V1A-PAK
Need more? Email Us
Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 500A Y2-DCB
Need more? Email Us
Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us
Infineon Technologies
MOODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.7940 $123.7940
2+ $119.6675 $239.3350
3+ $107.2881 $321.8643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess