EN
  • EN
  • DE

LOC110-H

Part No LOC110-H
Manufacturer IXYS
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO LOC110 BIN CODE "H"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-DIP
Manufacturer IXYS
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name LOC110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923573-LOC110-H
Ultra Librarian 3D Model Ultra Librarian LOC110-H CAD Model

Description

The IXYS optoisolator photovoltaic features a linearized output, making it an ideal choice for applications requiring high isolation. With a maximum isolation voltage of 3750Vrms and 1 channel, this device is designed to meet the demands of a wide range of applications.

  • Isolation Voltage: 3750Vrms
  • Number of Channels: 1
  • Operating Temperature: -40°C to 85°C
  • Package: 8-DIP
  • Mounting Type: Through Hole
  • Series: LOC110
  • Category: Isolators
  • Popularity: High
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8541.40.8000
  • Package: Tube
  • Units per Package: 50

You May Also Be Interested in

Lite-On Inc.
50mA 100mV@20mA,1mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.2620
Lite-On Inc.
OPTOISO 5KV DARL W/BASE 6-DIP
Need more? Email Us
Isocom Components 2004 LTD
6PIN DARLINGTON OUTPUT, HIGH VOL
Lowest to $0.8732
Toshiba Semiconductor and Storage
50mA [email protected],8mA 80V 5V 1.27V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $1.7463
Panasonic
OPTOISO 1.5KV 1CH PHVOLT 4-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762
Everlight Electronics Co Ltd
OPTOISOLTR
Lowest to $0.1749
Vishay
OPTOISO 5.3KV 2CH DARL 8SMD
Lowest to $212.0896
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0786

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess